EN
  • EN
  • DE

BT150M-500R

Part No BT150M-500R
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description Thyristors logic level / Thyristor SCR 500V 38A 3-Pin(2+Tab) DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer NXP
Win Source Part Number 237478-BT150M-500R
Popularity Medium
Supply and Demand Status Balance
Family Name BT150M-500R
Introduction Date October 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BT150M-500R CAD Model

Description

The BT150M-500R, crafted by the renowned semiconductor manufacturer NXP, is a high-performance, medium-power Thyristor designed to cater to a wide range of applications that require efficient and reliable switching capabilities. This device is a standout member of NXP's Thyristor product line, known for its exceptional quality and durability.

Key Features

  • Voltage Capacity: The BT150M-500R is capable of handling voltages up to 500V, making it suitable for various medium-voltage applications.
  • Current Rating: With a current rating of 150A, it can manage significant power levels, ideal for industrial power systems.
  • High Surge Capability: The device's robust design allows it to withstand high surge currents, ensuring reliability under stress conditions.
  • Gate Trigger Voltage: A low gate trigger voltage ensures that the device can be easily controlled and activated with minimal power.

Applications

The BT150M-500R is versatile and can be used in various applications, such as:

  • Motor control circuits
  • Lighting dimmers
  • Industrial power tools
  • Overvoltage crowbar protection
  • Capacitive discharge ignition systems
  • Phase control operations in converters

Quality and Reliability

NXP's commitment to quality is reflected in the BT150M-500R, which is manufactured under strict quality control standards. The device's reliability is further guaranteed by comprehensive testing during production, ensuring that each Thyristor performs to its specifications.

Environmental Compliance

The BT150M-500R is designed with environmental sustainability in mind. It complies with RoHS directives, indicating that it is free from hazardous substances such as lead, mercury, and cadmium, making it a responsible choice for electronic components.

Conclusion

Whether for industrial, commercial, or sophisticated electronic applications, the BT150M-500R from NXP stands out as a robust and reliable Thyristor. Its combination of high voltage and current ratings, along with surge protection and low gate trigger requirements, make it an essential component for engineers and designers looking for performance and dependability.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,449 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess