Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155117-BT150M-600R
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT150M-600R CAD Model

Description

Product Overview: BT150M-600R - NXP

The BT150M-600R is a robust and high-performing thyristor manufactured by NXP Semiconductors. This device is designed to cater to a wide range of applications requiring efficient and reliable power control and management. With its impressive specifications and features, the BT150M-600R is an ideal choice for professionals in the fields of industrial automation, motor control, and power regulation systems.

Key Features

  • Voltage Capability: The BT150M-600R is capable of handling voltages up to 600V, making it suitable for medium voltage applications.
  • Current Rating: With a current rating of 150A, this thyristor can manage considerable power levels, ensuring reliable performance in demanding situations.
  • High Surge Capability: It has an excellent ability to withstand surge currents, providing additional protection against transient conditions and power spikes.
  • Gate Trigger Voltage: The device features a low gate trigger voltage, which ensures easy and efficient triggering with minimal power loss.
  • Thermal Resistance: The BT150M-600R has a low thermal resistance, enabling it to dissipate heat effectively and maintain stability under high-power operation.

Applications

The versatile nature of the BT150M-600R thyristor makes it suitable for a variety of applications, including:

  • AC phase control circuits
  • Motor speed regulators
  • Industrial heating systems
  • Lighting dimmers
  • Soft starters for electric motors
  • Power supplies and converters

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet rigorous industry standards. The BT150M-600R is built with reliability in mind, ensuring a long operational life and consistent performance. It is the go-to component for engineers and designers who require a dependable thyristor for their power control needs.

For detailed specifications, application notes, and additional resources, please refer to the official NXP datasheets and product documentation available on the NXP Semiconductors website.

You May Also Be Interested in

Alliance Memory, Inc.
5V/3.3V 256K x 16 CMOS SRAM
Need more? Email Us
ECAD model for AS7C4098-15TC
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Diodes Incorporated
NPN PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
Need more? Email Us
ECAD model for DDTC115EE-7
EPCOS (TDK)
SMT inductors
Lowest to $0.9146
ECAD model for B82442A1825K000
Rohm Semiconductor
Video signal switcher
Lowest to $2.8019
ECAD model for BA7606F
Fairchild/ON Semiconductor
Configurable 180mA 6-LED Driver with I2C Control
Lowest to $2.4448
ECAD model for FAN5702UMP20X
Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
Cherry Semiconductor Corporation
3A Adjustable Linear Regulator
Need more? Email Us
ECAD model for CS5203-1
Eutech Microelectronics
Low Cost 1A Linear Battery Charge Controllers
Need more? Email Us
ECAD model for EUP8051-42QIR1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention