EN
  • EN
  • DE

BT152-400R

Part No BT152-400R
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155133-BT152-400R
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT152-400R CAD Model

Description

NXP BT152-400R Thyristor

The NXP BT152-400R represents a robust series of thyristors designed to meet the demands of high energy and high surge current applications. This semiconductor device, also known as a silicon controlled rectifier (SCR), is a pivotal component in the realm of power electronics, providing controlled rectification and switching capabilities for a variety of electrical circuits.

Key Features:

  • Voltage Capacity: The BT152-400R is characterized by its ability to handle a repetitive peak off-state voltage (VDRM) of up to 400V, making it suitable for intermediate voltage applications.
  • Current Rating: With an on-state RMS current (IT(RMS)) of 20A, this device can handle significant power levels, ensuring reliable performance in applications requiring high current throughput.
  • Surge Current: It boasts an impressive non-repetitive peak on-state current (ITSM) of up to 200A for a 50Hz sine wave, providing excellent surge current capability which is essential for withstanding transient conditions.
  • Gate Trigger Current: The BT152-400R has a moderate gate trigger current (IGT) requirement, ensuring that it can be easily triggered into conduction with standard control circuits.
  • Thermal Resistance: The device offers a low thermal resistance, facilitating effective heat dissipation and contributing to its reliability and longevity under high-power conditions.
  • Package: Housed in a TO-220AB package, the BT152-400R provides a compact and practical solution for PCB mounting, with an isolated mounting tab for ease of installation.

Applications:

The NXP BT152-400R is a versatile thyristor that can be used in a wide range of applications. Its ability to control large power flows makes it ideal for:

  • Motor control circuits
  • AC power controllers
  • Light dimmers
  • Pressure control systems
  • Overvoltage crowbar protection

With its combination of high voltage and current capabilities, along with its robust surge handling, the NXP BT152-400R is an excellent choice for designers seeking a reliable thyristor for their power control and switching needs.

You May Also Be Interested in

Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess