EN
  • EN
  • DE

BT300-600R

Part No BT300-600R
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1155156-BT300-600R
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT300-600R CAD Model

Description

The NXP BT300-600R is a robust bipolar transistor designed for high-power applications. This device is part of NXP's extensive range of bipolar junction transistors, which are well-known for their reliability and performance. The BT300-600R is specifically engineered to cater to the demanding requirements of industrial and power management systems.

Key Features

  • High Voltage Capability: The BT300-600R is capable of handling voltages up to 600V, making it suitable for high voltage power supplies and other electronics that require a high breakdown voltage.
  • High Current Rating: With a continuous collector current rating of 300A, this transistor can manage significant amounts of power, ideal for applications such as motor control circuits and power inverters.
  • Low Saturation Voltage: The device exhibits a low VCEsat, which reduces power loss and improves efficiency during operation.
  • Fast Switching Speed: The BT300-600R offers fast switching characteristics, which is crucial for reducing transition losses and improving performance in high-frequency circuits.
  • Rugged Design: The transistor is built to withstand harsh conditions, making it suitable for industrial environments where reliability is of utmost importance.

Applications

The NXP BT300-600R is versatile and can be implemented in a variety of applications, including:

  • Power regulation modules
  • Motor control systems
  • Switching power supplies
  • Inverters and converters
  • Lighting systems

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 600V
Collector Current (IC) 300A
Collector-Emitter Saturation Voltage (VCEsat) Low
Switching Speed Fast
Operating Junction Temperature (Tj) -55°C to +150°C

Conclusion

The NXP BT300-600R transistor is a high-performance component that offers efficiency, durability, and high power-handling capability. Its ability to operate under extreme conditions and maintain low power losses makes it an excellent choice for designers looking to create robust and reliable power management systems. When it comes to high-power applications, the BT300-600R is a component that engineers can trust to deliver optimal performance.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess