EN
  • EN
  • DE

BTA201-600E

Part No BTA201-600E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs logic level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155253-BTA201-600E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA201-600E CAD Model

Description

Product Overview: BTA201-600E by NXP Semiconductors

The BTA201-600E is a robust and versatile triac designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This semiconductor device is specifically engineered to control AC power in a variety of applications, offering a perfect solution for designers seeking a reliable and efficient way to manage alternating current in their circuits.

Key Features

  • High Blocking Voltage: The BTA201-600E is capable of withstanding voltages up to 600V, making it suitable for a wide range of AC line voltages around the world.
  • Current Handling: With an on-state RMS current of 1A, this triac is designed to handle moderate power levels, perfect for small to medium-sized loads.
  • Gate Trigger Current: It features a sensitive gate that can be triggered with a very low current, typically in the range of 5 to 25 mA, which is ideal for direct interfacing with microcontroller outputs or other low-power control circuits.
  • Package: Housed in a TO-92 package, the BTA201-600E is compact and suitable for PCB mounting, which is convenient for designers working with limited board space.

Applications

The BTA201-600E triac from NXP is commonly used in a variety of applications such as:

  • Home appliances (e.g., speed control for small motors, dimming circuits for lighting)
  • Office machines (e.g., copiers, printers)
  • Industrial controls (e.g., motor starters, temperature controllers)
  • Static switching (e.g., power relays replacement)

Thanks to its sensitive gate, the BTA201-600E is also an excellent choice for systems that require direct interfacing with logic-level devices, such as microcontrollers or other digital control circuits, without the need for additional driver components.

Reliability and Quality

NXP Semiconductors ensures that all their products, including the BTA201-600E, meet the highest quality and reliability standards. This triac is no exception and is designed to provide consistent performance and a long operational life, even in demanding environments.

Whether you are designing a new system or looking to improve an existing one, the BTA201-600E offers a compact, efficient, and reliable solution for AC power control.

You May Also Be Interested in

Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,658 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess