EN
  • EN
  • DE

BTA204S-600E

Part No BTA204S-600E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Three quadrant triacs guaranteed commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155265-BTA204S-600E
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA204S-600E CAD Model

Description

Introducing the BTA204S-600E - A Robust Triac from NXP Semiconductors

The BTA204S-600E is a high-performance, sensitive gate triac manufactured by the renowned NXP Semiconductors. This semiconductor device is designed to suit a wide array of applications, ranging from general-purpose switching to phase control operations in AC systems. Its sensitive gate allows it to be directly driven by microcontrollers and other low-power gate trigger circuits, making it a versatile choice for designers and engineers.

Key Features of the BTA204S-600E

  • High Blocking Voltage: With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, the BTA204S-600E is capable of handling high voltage applications, ensuring reliability in the most demanding electrical environments.
  • Current Handling Capability: This triac can conduct up to 4A of continuous on-state current (IT(RMS)), making it suitable for controlling moderate power loads.
  • Gate Sensitivity: The sensitive gate requires only a small gate current to trigger, allowing for direct interfacing with low-power control circuits without the need for additional amplification.
  • Package: Encased in a SOT-223 surface-mount package, the BTA204S-600E is designed for efficient PCB space utilization and is suitable for high-density mounting.
  • High Surge Current: It can handle a non-repetitive surge peak on-state current (ITSM) of up to 25A, ensuring robust performance during short-term overloads.

Applications

The BTA204S-600E is ideal for a myriad of applications, including but not limited to:

  • AC motor control
  • Lighting control systems
  • Home appliances
  • Heating systems
  • Power tools
  • Fan speed controllers

Reliability and Protection

Designed with protection and reliability in mind, the BTA204S-600E incorporates features that safeguard the device from abnormal operating conditions. Its robust design ensures long-term reliability, making it a preferred choice for systems requiring consistent performance and minimal downtime.

With its combination of high voltage and current capabilities, sensitive gate, and compact package, the BTA204S-600E from NXP Semiconductors stands out as a top-tier triac solution for your power control needs. Whether it's for industrial, commercial, or domestic environments, this triac is engineered to deliver exceptional performance and efficiency.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess