The NXP BTA208X-600D is a high-performance, planar passivated sensitive gate triac in a robust plastic package. This state-of-the-art product is designed to provide optimal performance for a wide range of AC switching applications. With its exceptional features and reliable design, the BTA208X-600D is an ideal choice for control of AC loads, offering a seamless and efficient solution for both industrial and consumer applications.
Key Features
- High Blocking Voltage: The device boasts a high blocking voltage of 600V, making it suitable for applications requiring high voltage operation.
- Current Capability: It can handle currents up to 8A, providing ample capacity for controlling most AC loads.
- Sensitive Gate: Features a sensitive gate that allows control in four quadrants and can be triggered with low gate currents, enhancing its application in low power gate drive circuits.
- Robust Package: Housed in a robust plastic package, the BTA208X-600D is designed to withstand harsh conditions, ensuring long-term reliability and performance.
- Planar Passivated: The planar passivated chip provides enhanced reliability and strong resistance to wear-out mechanisms, ensuring a stable and durable operation.
Applications
The versatility of the NXP BTA208X-600D triac allows it to be used in a variety of applications, including:
- Motor control circuits
- Domestic lighting controls
- Static switching relays
- Heating regulation systems
- Small home appliances
Product Specifications
Parameter
Value
Repetitive Peak Off-State Voltage (Vdrm)
600V
On-State RMS Current (IT(RMS))
8A
Gate Trigger Current (Igt)
5 mA
Operating Junction Temperature Range
-40°C to +125°C
With its combination of high performance, reliability, and versatility, the NXP BTA208X-600D is a top choice for designers and engineers looking for a triac that can meet the demands of modern AC switching applications.