EN
  • EN
  • DE

BTA212X-600D,127

Part No BTA212X-600D,127
Manufacturer NXP / Nexperia
Catalog Unclassified
Description TRIAC SENS GATE 600V 12A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Manufacturer NXP USA Inc.
Packaging Bulk
Base Product Number BTA21
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 2156-BTA212X-600D,127,568-BTA212X-600D,127,BTA212X600D127,954-BTA212X-600D127,BTA212X-600D127-CHP,WENNXPBTA212X-600D,127
Standard Package 1,000
Win Source Part Number 1324965-BTA212X-600D,127
Ultra Librarian 3D Model Ultra Librarian BTA212X-600D,127 CAD Model

Description

The BTA212X-600D,127 is a state-of-the-art Triac semiconductor device produced by NXP Semiconductors, a leader in the electronic components industry. This high-quality component is designed to control AC power in a variety of applications, offering efficient and reliable performance for both commercial and industrial users.

Key Features

  • High Blocking Voltage: With a maximum rating of 600V, the BTA212X-600D,127 can handle significant voltage levels, making it suitable for a wide range of electrical applications.
  • High Current Rating: The triac can conduct up to 12A of continuous current, ensuring that it can support devices that require high power.
  • Enhanced Thermal Management: This product comes in a SOT186A package, which is known for its excellent thermal dissipation characteristics, ensuring the device operates within safe temperature ranges even under high load conditions.
  • WeEn Technology: Incorporating WeEn technology, the BTA212X-600D,127 is at the forefront of energy efficiency, reducing power loss and improving overall system performance.
  • Three Quadrant Operation: The triac operates in three quadrants, providing greater control and flexibility in managing AC power.
  • Isolated Mounting Base: The device features an isolated mounting base, which simplifies installation and enhances safety by reducing the risk of electrical shorts.

Applications

The BTA212X-600D,127 is versatile and can be used in a broad spectrum of applications, including but not limited to:

  • Motor control circuits
  • Lighting dimmers
  • Domestic and industrial heating controls
  • Static switching
  • AC power control systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BTA212X-600D,127 undergoes rigorous testing and quality control processes to ensure it meets these standards. Customers can be confident that they are incorporating a robust and dependable component into their electronic systems.

You May Also Be Interested in

NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,870 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess