EN
  • EN
  • DE

BTA212X-600F

Part No BTA212X-600F
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 600V 12A TO220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 95A, 105A
Current - Gate Trigger (Igt) (Max) 25mA
Current - Hold (Ih) (Max) 30mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package TO-220F
Win Source Part Number 201509-BTA212X-600F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA212X-600F CAD Model

Description

Introducing the BTA212X-600F Triac from NXP

The BTA212X-600F is a high-performance, silicon-based triac manufactured by NXP Semiconductors. This powerful electronic component is designed to switch AC currents and can handle applications requiring up to 600V, making it an ideal choice for a wide range of industrial and consumer applications. With its robust design and reliable performance, the BTA212X-600F is engineered to meet the stringent demands of modern electrical circuits.

Key Features of the BTA212X-600F

  • High Voltage Capability: The BTA212X-600F can withstand voltages up to 600V, providing a wide operating range for various electrical environments.
  • High Current Rating: With its ability to handle continuous on-state currents of up to 12A, this triac is suitable for controlling high-power devices.
  • Enhanced Thermal Performance: The device comes in a robust package designed to optimize heat dissipation, ensuring stable operation even under high power conditions.
  • Gate Trigger Current: It features a sensitive gate that requires a low trigger current, offering compatibility with digital control circuits and microcontrollers.
  • Planar Passivation Technology: The use of planar passivation technology enhances the reliability and longevity of the triac, making it a durable choice for long-term applications.

Applications

The BTA212X-600F is versatile and can be used in a variety of applications, including:

  • Motor control circuits
  • Lighting dimmers
  • Heating regulators
  • AC power control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BTA212X-600F is no exception. It is manufactured to the highest standards and is subjected to rigorous testing to ensure its performance and durability in the field. Whether you're designing a new system or upgrading an existing one, the BTA212X-600F is a reliable choice that will deliver consistent, high-quality results.

For detailed specifications and application notes, be sure to consult the official NXP datasheets and technical documentation. The BTA212X-600F is not just a component; it's a trusted solution to your high-voltage AC switching challenges.

You May Also Be Interested in

UMW
TRIAC 800V 12A DPAK
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 8A TO220AB
Lowest to $0.2632
STMicroelectronics
High temperature 16 A Triacs
Lowest to $1.4174
Littelfuse Inc.
TRIAC 600V 15A TO263
Lowest to $2.9246
ON Semiconductor
Sensitive Gate Triacs Series Silicon Bidirectional Thyristors | TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 25A TO220
Lowest to $3.4578
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 6A TO263
Lowest to $2.8159
Littelfuse Inc.
Alternistor Triacs (6 A to 40 A)
Need more? Email Us
Renesas Electronics America
Silicon Controlled RECTIFIER400V V(DRM)2A I(T)TO-202
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess