EN
  • EN
  • DE

Z0107MAG

Part No Z0107MAG
Manufacturer ON Semiconductor
Catalog Triacs
Description Sensitive Gate Triacs Series Silicon Bidirectional Thyristors | TRIAC SENS GATE 600V 1A TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Maximum) 1A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A at 60Hz
Current - Gate Trigger (Igt) (Maximum) 5mA
Current - Hold (Ih) (Maximum) 10mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number Z010*MA
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1282641-Z0107MAG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0107MAG CAD Model

Description

The ON Semiconductor Z0107MAG represents a high-performance, versatile triac suitable for a wide range of applications. This triac is designed to control AC power in various devices such as home appliances, lighting systems, and industrial equipment. With its compact design and robust performance, the Z0107MAG is an ideal solution for designers looking for reliable and efficient power control.

Key Features

  • Current Rating: The Z0107MAG triac has a maximum RMS on-state current (I<sub>T(RMS)) of 1A, making it suitable for controlling small to medium power loads.
  • Repetitive Peak Off-State Voltage: With a V<sub>DRM/V<sub>RRM of 600V, it can handle the demands of most AC line applications.
  • Gate Trigger Current: A low I<sub>GT value of 5mA ensures that the triac can be triggered with minimal control current, allowing for use with microcontrollers and other logic-level devices.
  • Temperature Range: The Z0107MAG operates within a junction temperature range of -40°C to 125°C, providing reliable performance across a wide range of environmental conditions.

Applications

  • Home appliances such as electric heaters, kitchen appliances, and lighting dimmers.
  • Industrial control systems for managing motors, fans, and other machinery.
  • AC solid-state switches that require precise control over the power delivered to the load.

Package and Quality

The Z0107MAG triac comes in a TO-92 package, which is a widely used and easily mountable form factor for through-hole designs. ON Semiconductor is committed to high-quality standards, and this product complies with RoHS environmental regulations, ensuring both performance and environmental responsibility.

Whether you are designing a new home appliance or upgrading an industrial control system, the ON Semiconductor Z0107MAG triac offers a reliable and cost-effective solution for your AC power control needs.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 400V 0.8A TO92
Lowest to $0.2815
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 16A TO263
Lowest to $0.5543
STMicroelectronics
High temperature 16 A Triacs | TRIAC ALTERNISTOR 600V 16A D2PAK
Lowest to $1.5959
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 25A TO220
Lowest to $3.4578
Littelfuse Inc.
TRIAC 600V 15A TO263
Lowest to $2.9246
Littelfuse Inc.
Triacs (0.8 A to 35 A)
Need more? Email Us
UMW
TRIAC 800V 16A DPAK
Lowest to $0.1109
Renesas Electronics America
Silicon Controlled RECTIFIER400V V(DRM)2A I(T)TO-202
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 8A TO220AB
Lowest to $0.2632

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess