EN
  • EN
  • DE

BTA216-600C

Part No BTA216-600C
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Three quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155310-BTA216-600C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA216-600C CAD Model

Description

Overview of NXP's BTA216-600C Triac

The BTA216-600C is a high-performance, sensitive gate Triac manufactured by NXP Semiconductors. This semiconductor device is designed to control AC power in a variety of applications, offering a robust solution for designers looking for bidirectional control of AC currents. It is particularly well-suited for use in home appliances, lighting systems, and industrial control circuits.

Key Features

  • Voltage Capability: The BTA216-600C is capable of handling voltages up to 600V, making it suitable for mains voltage applications.
  • Current Rating: With an on-state RMS current of 16A, this Triac can control a significant amount of power, suitable for various heavy-duty operations.
  • Gate Sensitivity: It features a sensitive gate that allows it to be triggered with low gate currents, making it compatible with microcontroller outputs and other low-power driving circuits.
  • Three Quadrant Operation: This device is designed to operate in three quadrants, which enhances its capability to handle inductive loads with fewer issues related to noise and false triggering.
  • High Immunity to Voltage Transients: The BTA216-600C is robust against voltage transients, providing reliable performance in environments with electrical noise.
  • Package: It is available in a TO-220AB package, which is widely used and easy to mount on a variety of PCB designs.

Applications

The BTA216-600C is ideal for a wide range of AC power control applications. Some of the common uses include:

  • Motor control circuits
  • Dimming lights in residential and commercial settings
  • Controlling the power in heating systems
  • Speed control for AC fans
  • Domestic and office automation

With its sensitive gate and high power handling capability, the BTA216-600C from NXP Semiconductors is a reliable choice for designers who need a versatile Triac capable of operating efficiently in a wide variety of AC power control applications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess