EN
  • EN
  • DE

DS92LV3241TVS

Part No DS92LV3241TVS
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DS92LV3241/DS92LV3242 20-85 MHz 32-Bit Channel Link II Serializer / Deserializer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169742-DS92LV3241TVS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS92LV3241TVS CAD Model

Description

Product Overview: Texas Instruments DS92LV3241TVS

The Texas Instruments DS92LV3241TVS is a highly integrated device designed for high-speed data transmission over low-cost twisted pair or coaxial cables. This product is part of Texas Instruments' interface family and is specifically a SerDes (Serializer/Deserializer) component, which is essential for applications that require high-speed data streaming and communication between devices in a reliable and efficient manner.

The DS92LV3241TVS is capable of serializing 32 bits of parallel data and converting it into a format suitable for transmission over differential media. The reverse process is also handled by the device, deserializing the received data back into parallel format. This functionality is vital for reducing cable complexity, increasing data throughput, and minimizing the overall system cost and power consumption.

Key Features and Benefits

  • High-Speed Performance: The DS92LV3241TVS supports high-speed data rates, making it suitable for bandwidth-intensive applications.
  • Reduced System Complexity: By converting parallel data to serial format, the device helps to reduce the number of cables and connectors needed, simplifying system design and reducing costs.
  • Robust Transmission: With built-in features for signal conditioning, the DS92LV3241TVS ensures reliable data transmission even over long distances or in electrically noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, the device helps to minimize power usage, which is critical for battery-operated or energy-sensitive applications.

With its compact footprint, the DS92LV3241TVS is an excellent choice for space-constrained applications. It is commonly used in automotive infotainment systems, industrial control units, and high-speed communication links where performance and reliability are non-negotiable.

Overall, the DS92LV3241TVS from Texas Instruments represents a robust solution for designers looking to implement high-speed data communication with minimal signal degradation, ensuring that critical data is transferred accurately and efficiently across various systems.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0230 $54.0690
7+ $14.7881 $103.5167
11+ $14.3259 $157.5849
15+ $13.8638 $207.9570
19+ $13.4017 $254.6323
25+ $12.0153 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess