EN
  • EN
  • DE

BU2520DX

Part No BU2520DX
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Silicon Diffused Power Transistor / Trans Digital BJT NPN 800V 10A 3-Pin(3+Tab) TOP-3D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 237850-BU2520DX
Popularity Medium
Supply and Demand Status Balance
Family Name BU2520DX
Introduction Date September 01, 1997
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BU2520DX CAD Model

Description

The NXP BU2520DX represents a robust and reliable solution for high-power switching and amplification applications. This high voltage NPN power transistor is designed to meet the stringent requirements of modern electronic circuits, providing efficient performance with a focus on energy conservation.

Key Features

  • Voltage Capabilities: The BU2520DX is equipped to handle high voltage operations, with a VCEO rating of 800V, which makes it suitable for a variety of demanding applications, including switching power supplies, lighting circuits, and high-frequency inverters.
  • Current Handling: This transistor can manage a collector current (IC) of up to 8A, allowing it to drive significant loads without faltering.
  • High Switching Speed: With a transition frequency (fT) of 30MHz, the BU2520DX provides high-speed switching capabilities, crucial for efficient operation in high-frequency circuits.
  • Power Dissipation: The device boasts an impressive power dissipation (PC) of 45W, ensuring that it can handle high levels of power without overheating.

Applications

The BU2520DX is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Horizontal deflection outputs for televisions and monitors.
  • Switch mode power supplies (SMPS).
  • High-frequency inverters for lighting.
  • Power regulators and converters.
  • Audio amplifiers and sound reinforcement systems.

Product Advantages

The NXP BU2520DX transistor is designed with state-of-the-art silicon technology, which provides several advantages:

  • Enhanced thermal performance due to its SOT-199 package, which also facilitates improved heat dissipation.
  • High reliability and longevity under continuous operation, making it a cost-effective choice for commercial and industrial applications.
  • Compatibility with automatic insertion equipment, which streamlines the manufacturing process and reduces assembly costs.

Overall, the NXP BU2520DX is a high-performance component that delivers consistent results even in the most demanding environments. Its combination of power handling, speed, and reliability makes it a go-to choice for designers and engineers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Broadcom Limited
Lowest to $8.1127
Intersil
Lowest to $13.2432
Diodes Incorporated
Lowest to $5.4135

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0464 $60.6960
35+ $3.3202 $116.2070
54+ $3.2164 $173.6856
75+ $3.1127 $233.4525
96+ $3.0089 $288.8544
129+ $2.6976 $347.9904
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess