EN
  • EN
  • DE

LMV641MFE/NOPB

Part No LMV641MFE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LMV641
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMV641MFE/NOPB-ND, 296-40312-2, 296-40312-1, 296-40312-6, -296-40312-1-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923508-LMV641MFE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV641MFE/NOPB CAD Model

Description

The LMV641MFE/NOPB from Texas Instruments is a high-performance, precision operational amplifier that is designed to meet a wide range of applications requiring low power consumption and high accuracy. This component is a part of Texas Instruments' PowerWise® family, which is renowned for its energy-efficient products, making it an ideal choice for battery-powered and portable devices.

Key Features:

  • Low Voltage Operation: The LMV641MFE/NOPB can operate at supply voltages ranging from 2.7V to 5.5V, allowing it to be used in various systems without requiring complex power management.
  • Low Power Consumption: With a quiescent current of just 850 µA, this op-amp minimizes power usage, which is crucial for extending battery life in portable applications.
  • Precision Performance: It features a low input offset voltage of 200 µV (typical) and a low input bias current, ensuring high accuracy in measurement and control systems.
  • High Output Drive Capability: The LMV641MFE/NOPB can drive loads as low as 600Ω, making it versatile for driving a range of peripherals.
  • Extended Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • No-Phase-Reversal: The operational amplifier features no phase reversal for overdriven inputs, thus maintaining the integrity of signal processing.

Applications:

The LMV641MFE/NOPB is suitable for a wide array of applications, including:

  • Sensor interfacing and signal conditioning
  • Battery-powered and portable equipment
  • Analog-to-digital converter (ADC) buffer
  • Active filtering and precision amplifiers
  • Medical instrumentation
  • Test and measurement systems

Package and Quality:

Supplied in a compact 8-pin VSSOP package, the LMV641MFE/NOPB is designed to occupy minimal board space while offering robust performance. Additionally, this product is available in a lead-free, RoHS-compliant package, ensuring compliance with environmental regulations. With the NOPB (No Lead (Pb)) designation, it is suitable for use in lead-free soldering processes.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3564 $54.2560
80+ $1.2706 $101.6480
125+ $1.2277 $153.4625
180+ $1.1418 $205.5240
230+ $1.0989 $252.7470
285+ $1.0560 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,080 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess