EN
  • EN
  • DE

BU2522AF

Part No BU2522AF
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Silicon Diffused Power Transistor / Trans GP BJT NPN 800V 10A 3-Pin(3+Tab) TO-247F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 237851-BU2522AF
Popularity Medium
Supply and Demand Status Limited
Family Name BU2522A
Introduction Date September 01, 1997
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BU2522AF CAD Model

Description

Product Overview: NXP BU2522AF

The NXP BU2522AF is a high-voltage, high-speed switching NPN transistor designed to deliver outstanding performance in a wide range of applications. This component is part of NXP's acclaimed series of silicon Diffused Power Transistors, which are known for their exceptional quality and reliability. With its advanced features and robust design, the BU2522AF is perfectly suited for use in horizontal deflection stages in both color and black-and-white televisions, as well as in monitors and other high-voltage switching applications.

Key Features

  • High Voltage Capability: The BU2522AF is capable of withstanding voltages up to 1500V, making it ideal for use in circuits that experience high voltage stresses.
  • High Speed: With a transition frequency (fT) of 4MHz, this transistor can switch on and off rapidly, which is crucial for high-frequency operations.
  • High Current: It can handle continuous collector currents up to 12A, with peak current handling capability of up to 25A, providing the power necessary for demanding applications.
  • Low Saturation Voltage: This feature helps to reduce power dissipation and improve efficiency, as the transistor can operate with a lower voltage drop when in saturation.

Applications

The BU2522AF's robustness and performance make it suitable for a variety of applications such as:

  • Horizontal deflection in CRT displays
  • Switching power supplies
  • Power regulators
  • Converter circuits
  • Ultrasonic systems
  • Other high power switching applications

Quality and Support

NXP is known for its commitment to quality, and the BU2522AF is no exception. Each component is rigorously tested to ensure it meets the high standards expected by customers. Additionally, NXP provides comprehensive technical support for its products, giving designers and engineers the confidence they need to integrate the BU2522AF into their projects successfully.

You May Also Be Interested in

KEC
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Toko America Inc.
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
Broadcom Limited
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
STMicroelectronics
Lowest to $2.9707

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6422 $57.7980
220+ $0.5267 $115.8740
340+ $0.5105 $173.5700
470+ $0.4943 $232.3210
610+ $0.4770 $290.9700
810+ $0.4285 $347.0850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess