EN
  • EN
  • DE

LTC1419ACG

Part No LTC1419ACG
Manufacturer Linear Technology
Description 14-Bit, 800ksps Sampling A/D Converter with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207508-LTC1419ACG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1419ACG CAD Model

Description

LTC1419ACG: High-Speed 14-Bit Analog-to-Digital Converter

The LTC1419ACG is a precision 14-bit analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices, offering a perfect blend of speed, accuracy, and power efficiency. This high-performance ADC is encapsulated in a 28-lead SSOP package, making it an ideal choice for space-constrained applications that require high-resolution analog-to-digital conversions.

With a sampling rate of up to 400ksps, the LTC1419ACG is capable of capturing fast transient signals, making it suitable for a wide range of applications, including medical imaging, industrial process control, and high-speed data acquisition systems. Its 14-bit resolution ensures precise measurement, capturing the subtleties and nuances of the input signal with high fidelity.

The LTC1419ACG boasts an impressive signal-to-noise ratio (SNR) and low distortion, which is essential for applications that demand high signal integrity. The device operates on a single 5V supply, simplifying power management in system designs. Additionally, it features a shutdown mode that reduces power consumption to just 10μW, providing an energy-efficient solution for battery-powered devices or systems where power conservation is critical.

Integration with microprocessors is made easy with the LTC1419ACG's flexible digital interface. It supports both CMOS and TTL logic levels, and its three-state output allows for direct connection to microprocessor data buses. A separate convert start input and a data ready output (BUSY indicator) provide simple handshaking with microcontrollers, ensuring seamless data transfer without the need for continuous polling.

For applications requiring precise DC specifications, the LTC1419ACG delivers. It features excellent DC performance, including ±1 LSB INL (Integral Nonlinearity) and ±1 LSB DNL (Differential Nonlinearity), ensuring accurate and consistent conversion results across the full operating temperature range.

In summary, the LTC1419ACG from Linear Technology is a top-tier ADC solution that offers the perfect balance of speed, precision, and power efficiency, packaged in a small form factor suitable for a multitude of high-speed, high-accuracy data acquisition needs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess