EN
  • EN
  • DE

BU2523AX

Part No BU2523AX
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Silicon Diffused Power Transistor / Trans GP BJT NPN 800V 11A 3-Pin(3+Tab) TOP-3D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 237854-BU2523AX
Popularity Medium
Supply and Demand Status Limited
Family Name BU2523AX
Introduction Date September 01, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BU2523AX CAD Model

Description

Introducing the NXP BU2523AX High-Voltage NPN Power Transistor

The NXP BU2523AX is a state-of-the-art high-voltage power transistor designed to deliver exceptional performance in a variety of applications. This NPN bipolar transistor is capable of withstanding high voltage while providing high-speed switching, making it an ideal choice for use in horizontal deflection stages in high-resolution monitors and high-performance television circuits.

Key Features of the BU2523AX:

  • High Voltage Capability: The BU2523AX is engineered to handle high voltages, making it suitable for applications that require robust performance under demanding conditions.
  • High Switching Speed: With its rapid switching capabilities, this transistor is perfect for circuits that need to operate with high efficiency and precision.
  • High Power Dissipation: The device can dissipate a significant amount of power, ensuring reliable operation even under high load conditions.
  • Integrated Damper Diode: The inclusion of an integrated damper diode provides protection against inductive spikes, enhancing the overall durability and longevity of the transistor.
  • SOT199 Package: Encased in a SOT199 package, the BU2523AX is designed for easy mounting and is compatible with a wide range of circuit board layouts.

Applications:

The NXP BU2523AX is versatile and can be used in various high-demand applications, including:

  • Horizontal deflection systems in CRT monitors and television sets
  • Switching regulators and power supplies
  • High-frequency inverters
  • Electronic ballasts for lighting

Product Specifications:

Parameter Value
Collector-Emitter Voltage (VCEO) 1500 V
Collector Current (IC) 12 A
Power Dissipation (PD) 45 W
Configuration Single

With its robust design and advanced features, the NXP BU2523AX is a reliable and efficient solution for high-voltage, high-speed switching applications. Its integrated features and high power handling capabilities make it a go-to transistor for professionals seeking performance and durability.

You May Also Be Interested in

Broadcom Limited
Lowest to $7.8159
Broadcom Limited
Lowest to $8.1127
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess