EN
  • EN
  • DE

BUJ100AT

Part No BUJ100AT
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Silicon Diffused Power Transistor / Trans GP BJT NPN 400V 1A 4-Pin(3+Tab) SC-73
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 238219-BUJ100AT
Popularity Medium
Supply and Demand Status Sufficient
Family Name BUJ100AT
Introduction Date September 01, 1999
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUJ100AT CAD Model

Description

Introducing the NXP BUJ100AT: A Robust, High-Performance Bipolar Junction Transistor

The NXP BUJ100AT represents a pinnacle of innovation in the realm of discrete semiconductor devices. Designed with precision and engineered for reliability, this NPN bipolar junction transistor is a testament to NXP's commitment to providing high-quality electronic components for a wide array of applications.

With its impressive collector-emitter voltage (VCEO) of 400V, the BUJ100AT is perfectly suited for high-voltage switching applications. This makes it an ideal choice for power regulation tasks in both commercial and industrial settings. Its ability to handle significant voltage levels ensures that it can be integrated into sophisticated circuit designs without compromising on performance or safety.

The device boasts a collector current (IC) rating of 5A, allowing it to drive substantial loads with ease. This high current handling capability is matched by a power dissipation (PD) of 20W, which enables the transistor to operate effectively even under strenuous conditions. The BUJ100AT's robust thermal characteristics ensure that it remains stable and reliable over a wide temperature range, making it suitable for environments that experience significant thermal fluctuations.

Featuring a fast switching speed, the BUJ100AT is adept at managing rapid transitions, which is critical in applications where timing and precision are crucial. This speed, combined with its high current and voltage ratings, makes the BUJ100AT an excellent choice for power supply circuits, motor controllers, and inverter systems.

The transistor's package is designed with practicality in mind, providing a compact form factor that is both easy to handle and install. Its through-hole mounting style allows for secure soldering to printed circuit boards, ensuring a solid electrical connection and robust mechanical stability.

As a product of NXP, a leader in the semiconductor industry, the BUJ100AT is backed by a legacy of quality and reliability. Whether you're designing consumer electronics, automotive systems, or industrial machinery, the NXP BUJ100AT transistor is engineered to deliver exceptional performance and longevity.

Choose the NXP BUJ100AT for your next project and experience the difference that comes with integrating a high-caliber component from a trusted manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess