EN
  • EN
  • DE

BUK454-200B

Part No BUK454-200B
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description PowerMOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238235-BUK454-200B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK454-200B CAD Model

Description

Product Overview: BUK454-200B - NXP

The BUK454-200B is a high-performance PowerMOS transistor designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is tailored for a broad range of applications, including switching and amplifying purposes in the automotive, computing, and consumer electronics sectors.

Key Features

  • Device Type: PowerMOS transistor
  • Voltage Rating: 200V, providing a robust threshold for high voltage applications
  • Current Handling: Capable of handling significant current loads, making it suitable for power-intensive applications
  • Low On-State Resistance: Ensures high efficiency and reduced heat generation
  • High-Speed Switching: Offers fast switching capabilities for improved performance in circuits
  • Package: SOT78 (TO220AB), a widely used and easily mountable package

Applications

The BUK454-200B is versatile in its applications and can be found in:

  • DC to DC converters
  • Motor control circuits in automotive systems
  • Power supplies for computers and other electronics
  • Load switches
  • Protection circuits

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BUK454-200B is no exception. It is built to meet stringent industry standards, ensuring reliability and performance. With its robust construction, it can withstand challenging conditions while maintaining operational integrity.

Environmental Considerations

The BUK454-200B is designed with environmental consciousness in mind. It complies with various international standards for environmental safety and is free from harmful substances, adhering to regulations such as RoHS.

Conclusion

In summary, the BUK454-200B from NXP is a powerful and reliable component suitable for a variety of high-voltage and high-current applications. Its fast switching, low on-state resistance, and robust package make it an excellent choice for designers seeking performance and durability.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
Micron Technology Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
Intersil
Lowest to $13.2432
EPCOS (TDK)
Lowest to $0.9794
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess