The BUK455-200B is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors. This device is part of NXP's extensive PowerMOS transistor lineup, offering advanced power management solutions for a wide range of applications. The BUK455-200B is particularly well-suited for high-speed switching applications, providing designers with a reliable and efficient component for their electronic designs.
Key Features
- High Current Capability: The BUK455-200B is capable of handling continuous currents up to 14A, making it suitable for high-power applications.
- High Voltage Rating: With a drain-source voltage (Vds) of 200V, this transistor can be used in circuits with high operating voltages, providing a wide safety margin.
- Low On-State Resistance: The low on-state resistance (Rds(on)) of just 0.17Ω minimizes conduction losses and improves overall efficiency.
- Fast Switching Speed: The device offers fast switching speeds, which is critical for reducing switching losses in power conversion systems.
- TO-220 Package: The BUK455-200B comes in a TO-220 package, which is widely used and recognized for its good thermal and electrical performance.
Applications
The BUK455-200B's robustness and performance characteristics make it an ideal choice for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Motor control circuits
- Lighting systems
- Automotive electronics
Reliability and Quality
NXP Semiconductors is known for its commitment to quality and reliability. The BUK455-200B is built to meet high standards, ensuring stable performance over its intended lifespan. It is designed to withstand harsh environments and is compliant with industry-standard quality tests and certifications.
Environmental Considerations
In line with modern environmental standards, the BUK455-200B is designed with eco-friendly materials and is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring minimal impact on the environment.