EN
  • EN
  • DE

EECF5R5U474

Part No EECF5R5U474
Manufacturer Panasonic
Catalog END - OF - LIFE
Description Electric Double Layer Capacitors/NF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170882-EECF5R5U474
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EECF5R5U474 CAD Model

Description

The EECF5R5U474 is an electric double-layer capacitor (EDLC), also known as a supercapacitor or ultracapacitor, manufactured by Panasonic. These capacitors are energy storage devices that bridge the gap between conventional capacitors and batteries, offering high capacitance values and fast charge/discharge rates.

Applications:

  • Memory backup in electronic devices (e.g., RTC - Real Time Clock).
  • Energy harvesting applications for storing energy generated from ambient sources.
  • Power assist in battery-powered devices to provide peak current support.
  • Energy storage in low-power devices.
  • Pulse power applications.

Features:

  • High capacitance value of 0.47F (Farads).
  • Voltage rating of 5.5VDC.
  • Low equivalent series resistance (ESR) for efficient energy transfer.
  • Long cycle life, capable of withstanding hundreds of thousands of charge/discharge cycles.
  • RoHS compliant.

Benefits:

  • Long-term memory backup without the need for battery replacement.
  • Fast charging and discharging capabilities for quick energy delivery.
  • High energy density compared to conventional capacitors.
  • Environmentally friendly due to the absence of hazardous materials.
  • Reduced maintenance costs due to long cycle life.

Additional Details:

The EECF5R5U474 supercapacitor utilizes an electrochemical double layer to store energy. This double layer is formed at the interface between an electrode and an electrolyte. The capacitance value is determined by the surface area of the electrode and the distance between the electrodes. Supercapacitors have a much higher energy density than conventional capacitors because they can store more charge for a given size.

The low ESR of the EECF5R5U474 allows for efficient energy transfer, minimizing energy loss during charging and discharging. The long cycle life makes it suitable for applications that require frequent charge/discharge cycles. The 5.5V voltage rating makes it compatible with many low-voltage electronic circuits. This supercapacitor is commonly used in applications where a small amount of energy needs to be stored for a short period of time, such as memory backup or power assist. Its rapid charge/discharge characteristics are beneficial for handling burst power demands.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess