EN
  • EN
  • DE

BUK581-100A

Part No BUK581-100A
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PowerMOS transistor Logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156053-BUK581-100A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK581-100A CAD Model

Description

The BUK581-100A is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors. This versatile component is specifically engineered to cater to a wide range of power management applications, making it an excellent choice for designers looking for reliability and efficiency.

Key Features

  • Low On-state Resistance: The BUK581-100A boasts an exceptionally low on-state resistance, which minimizes conduction losses and improves overall power efficiency.
  • High-speed Switching: With its capability for high-speed switching, this transistor is ideal for high-frequency applications, ensuring swift and responsive performance.
  • Voltage Rating: It has a drain-source voltage rating of 100V, which allows it to handle moderate voltage applications with ease.
  • High Current Capacity: The device can manage a continuous source-drain current of up to 5A, making it suitable for applications that require high current handling.

Applications

The BUK581-100A is designed for a variety of applications, including but not limited to:

  • DC to DC converters
  • Motor control circuits
  • Power management systems
  • Switching regulators
  • Load switching

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BUK581-100A is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. The device also features built-in protection against excessive voltage, current, and temperature, providing an additional layer of security for your designs.

Environmental Compliance

In line with NXP's dedication to environmental responsibility, the BUK581-100A complies with various environmental standards. It is RoHS compliant, which means it is free from hazardous substances, making it a safer choice for both consumers and the environment.

Whether you're designing power supplies, managing high-current loads, or developing energy-efficient solutions, the BUK581-100A from NXP is a robust and reliable choice that won't disappoint.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess