EN
  • EN
  • DE

MAX3075ECSA+T

Part No MAX3075ECSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702884-MAX3075ECSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3075ECSA+T CAD Model

Description

Maxim Integrated MAX3075ECSA+T RS-485/RS-422 Transceiver

The MAX3075ECSA+T is a robust RS-485/RS-422 transceiver module from Maxim Integrated, designed to provide reliable communication in industrial, network, and automation systems. This high-performance integrated circuit is specifically engineered to operate in harsh environments where electrical noise, voltage transients, and other challenging conditions are common.

Key Features:

  • High-Speed Operation: Capable of data rates up to 15Mbps, this transceiver is suitable for high-speed data communication applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX3075ECSA+T is ideal for use in extreme environmental conditions.
  • Fail-Safe Receiver: The fail-safe feature ensures that the receiver output is in a high state if the inputs are open or shorted, or if they are connected to a terminated transmission line with no signal present.
  • True Hot-Swap Capability: The device includes a hot-swap feature that prevents glitches on the data bus during insertion or removal of the transceiver.
  • Low Power Shutdown: It offers a low-power shutdown mode, significantly reducing power consumption when the transceiver is not in use.
  • ESD Protection: Equipped with enhanced Electrostatic Discharge (ESD) protection, the MAX3075ECSA+T can withstand up to ±15kV Human Body Model (HBM) shocks, safeguarding the device against static electricity and other transient voltage events.

Applications:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunications Systems

The MAX3075ECSA+T transceiver comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It is designed to connect with a single 5V power supply and supports a differential communication mode, which is critical for maintaining signal integrity over longer distances and in noisy environments. With its integrated features and robust design, the MAX3075ECSA+T is an excellent choice for developers looking to implement reliable RS-485/RS-422 communication in their systems.

Overall, the Maxim Integrated MAX3075ECSA+T RS-485/RS-422 transceiver is a high-quality component that combines speed, reliability, and protection to meet the rigorous demands of modern industrial and network applications.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5616 $59.0544
22+ $5.3835 $118.4370
34+ $5.2148 $177.3032
46+ $5.0474 $232.1804
60+ $4.8787 $292.7220
80+ $4.3740 $349.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess