EN
  • EN
  • DE

QT240-ISS

Part No QT240-ISS
Manufacturer Microchip Technology
Catalog Interface - Sensor, Capacitive Touch
Description IC SENSOR 4CHAN QTOUCH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)InterfaceSensor, Capacitive Touch
Manufacturer Microchip Technology
Series QTouch?
Packaging Tube
Part Status Obsolete
Type Buttons
Proximity Detection Yes
Number of Inputs 4
Resolution 9 b
Voltage - Supply 3.9V ~ 5V
Current - Supply 1.5mA
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Ultra Librarian 3D Model Ultra Librarian QT240-ISS CAD Model

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR CAP 3CH 8SOIC
Lowest to $1.5133
Microchip Technology
3 CHANNEL TOUCH CONTROLLER, GPIO
Lowest to $2.2940
SANYO Semiconductor (U.S.A) Corporation
CAPACITIVE TOUCH SENSORS
Need more? Email Us
Microchip Technology
Touch Screen Controllers MXT1066T2 - maXTouch 114 Ball device
Lowest to $14.5523
Azoteq (Pty) Ltd
6 CHANNEL SELF/MUTUAL/INDUCTIVE
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH 20QFN 4X4
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR CAP 6CH 14SOIC
Lowest to $1.5096
Microchip Technology
IC PROXIMITY DETECTOR
Need more? Email Us
Lumissil Microsystems
IC TOUCH BUTTONS 24SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.0490 $91.0490
2+ $88.1119 $176.2238
3+ $85.1748 $255.5244
4+ $76.3636 $305.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess