EN
  • EN
  • DE

BUK581-60A

Part No BUK581-60A
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description PowerMOS transistor Logic level FET / Trans MOSFET N-CH 60V 1.5A Automotive 4-Pin(3+Tab) SC-73
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238245-BUK581-60A
Popularity Medium
Supply and Demand Status Balance
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK581-60A CAD Model

Description

The BUK581-60A is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This power MOSFET is engineered to deliver efficient power control and switching in a variety of applications. With its robust design and advanced technology, the BUK581-60A is an ideal choice for professionals seeking reliability and efficiency in their power management systems.

Key Features

  • Low On-state Resistance: The BUK581-60A features a low on-state resistance (RDS(on)), which improves its efficiency by minimizing conduction losses.
  • High-speed Switching: Designed for fast switching applications, this MOSFET provides rapid transitions between on and off states, reducing switching losses and improving overall performance.
  • High Current Capability: With the ability to handle a continuous drain current (ID) of up to 60A, the BUK581-60A is suitable for high-power applications.
  • Enhanced Thermal Performance: Its superior thermal characteristics ensure that the device operates reliably even under high temperature conditions.
  • Logic Level Compatible: The gate can be driven by logic-level voltages, making it compatible with a wide range of control circuits and reducing the need for additional drivers.

Applications

The BUK581-60A is versatile and can be used in various applications, including:

  • DC/DC converters
  • Motor drives
  • Automotive systems
  • Power management circuits
  • Switching regulators
  • Power supply units

Product Specifications

Parameter Value
Drain-source Voltage (VDS) 60V
Continuous Drain Current (ID) 60A
Power Dissipation (PD) 83W
Operating Temperature Range -55°C to +175°C

With its excellent performance and reliability, the BUK581-60A from NXP stands out as a superior choice for designers and engineers looking to optimize their power control systems.

You May Also Be Interested in

EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Intersil
Lowest to $13.2432
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess