The BUK654R8-40C,127 is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is part of the TrenchMOS™ series, which are known for their low on-state resistance and high switching speeds.
Key Features
- Low On-State Resistance: The BUK654R8-40C,127 boasts a very low RDS(on), minimizing conduction losses and improving efficiency in high-power applications.
- High-Speed Switching: With its fast switching capabilities, this transistor is ideal for high-frequency power switching applications.
- Robust Design: The device is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and longevity.
- High-Temperature Operation: It is capable of operating at high temperatures, making it suitable for challenging thermal environments.
Applications
The BUK654R8-40C,127 is versatile and can be used in a wide range of applications, including but not limited to:
- DC to DC converters
- Motor control circuits
- Power management systems
- Automotive applications
- Switched Mode Power Supplies (SMPS)
Technical Specifications
Parameter
Value
Drain-source Voltage (Vds)
40V
Continuous Drain Current (Id)
75A
Power Dissipation (Pd)
110W
Operating Temperature Range
-55°C to +175°C
The BUK654R8-40C,127 is available in a TO-220 package, which is widely used and easy to integrate into existing designs. NXP's attention to quality and performance makes this product a reliable choice for designers and engineers looking to optimize their power circuits for efficiency and robustness.