The BUK7208-40B is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This power MOSFET is well-suited for a wide range of applications, including automotive systems, power management, and industrial automation. With its robust construction and advanced technology, the BUK7208-40B delivers efficient power control and switching with low on-state resistance and high-speed performance.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The BUK7208-40B offers an exceptionally low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-current applications.
- High-Speed Switching: With its TrenchMOS™ technology, this MOSFET provides fast switching speeds, which is critical for reducing switching losses and improving power conversion efficiency.
- High Maximum Current: The device is capable of handling a high continuous drain current, providing ample headroom for demanding power applications.
- Enhanced Thermal Performance: The BUK7208-40B has been optimized for excellent thermal conduction, ensuring reliable operation even under high power and temperature conditions.
Applications
The versatility of the BUK7208-40B allows it to be used in various applications, including:
- Automotive systems such as engine control units and power steering
- DC/DC converters and power supplies
- Motor drives and controllers
- Switch mode power supplies (SMPS)
- Load switches and battery management systems
Product Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
40V
Continuous drain current (I<sub>D)
75A
Power dissipation (P<sub>D)
110W
Operating temperature range
-55°C to +175°C
With its strong performance characteristics and reliable operation, the BUK7208-40B from NXP is an excellent choice for designers looking to implement efficient power control in their next-generation electronic designs.