EN
  • EN
  • DE

BUK7215-55A

Part No BUK7215-55A
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description TrenchMOS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156079-BUK7215-55A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian BUK7215-55A CAD Model

Description

The BUK7215-55A is a high-performance, N-channel TrenchMOS™ transistor manufactured by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This advanced power MOSFET is designed to deliver efficient power conversion with low on-state resistance and fast switching performance, making it an ideal choice for a wide range of applications.

Key Features

  • Low On-State Resistance (RDS(on)): The BUK7215-55A boasts an exceptionally low on-state resistance, which minimizes conduction losses and enhances overall efficiency in power conversion circuits.
  • High-Speed Switching: With its fast switching capabilities, this transistor is well-suited for high-frequency applications, reducing switching losses and improving performance.
  • High Continuous Current Rating: The device can handle a high amount of continuous current, making it robust enough for demanding power management tasks.
  • Logic Level Compatible: It is designed to be driven by logic level signals, making it easily interfaced with microcontrollers and other digital logic circuits without the need for additional driver circuitry.
  • Thermal Management: The BUK7215-55A is encapsulated in a TO-220AB package which is known for its excellent thermal conduction properties, ensuring the device operates within safe temperature ranges under high load conditions.

Applications

The versatile nature of the BUK7215-55A allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Automotive systems
  • Power management modules
  • Switching regulators
  • LED lighting systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK7215-55A is no exception, benefiting from NXP's rigorous testing and validation processes. It is designed to withstand harsh environments and provide consistent performance over its lifespan, ensuring that it meets the needs of both industrial and consumer applications.

Conclusion

In summary, the BUK7215-55A from NXP is a robust, efficient, and versatile power MOSFET that offers designers a compact, high-performance solution for a multitude of power conversion challenges. With its low on-state resistance, high-speed switching, and logic level compatibility, it stands as a prime choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4352 $66.0464
15+ $7.7420 $116.1300
24+ $7.4994 $179.9856
32+ $7.2580 $232.2560
42+ $7.0155 $294.6510
56+ $6.2901 $352.2456
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess