The BUK7227-100B is a high-performance, TrenchMOS™ standard level FET designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is part of NXP's extensive portfolio of MOSFET devices, known for their reliability and efficiency across various applications.
Key Features
- Low On-State Resistance: The BUK7227-100B boasts a low on-state resistance (R<sub>DS(on)), which enhances its overall efficiency by minimizing conduction losses.
- High-Speed Switching: Engineered for high-speed switching, this MOSFET is suitable for applications requiring fast and efficient power management.
- Standard Level Gate Drive: The device operates with standard level gate drive voltages, making it compatible with a wide range of control circuits and drivers.
- Robust Thermal Performance: With its excellent thermal characteristics, the BUK7227-100B can handle significant power without overheating, ensuring long-term reliability.
Applications
The versatility of the BUK7227-100B allows it to be used in a variety of applications. It is particularly well-suited for:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switch mode power supplies (SMPS)
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
75A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to +175°C
The BUK7227-100B is available in a TO-220AB package, which is widely used in the industry and known for its ease of mounting and good thermal and electrical performance. Its robust design ensures that it can withstand the rigorous demands of a wide range of electronic circuits, making it a reliable choice for designers and engineers looking for a high-quality MOSFET.