EN
  • EN
  • DE

BUK7275-100A,118

Part No BUK7275-100A,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 21.7A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 21.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Input Capacitance 1210pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 89W (Tc)
Maximum Rds On at Id,Vgs 75 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 107647-BUK7275-100A,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK7275-100A,118 CAD Model

Description

Introducing the BUK7275-100A,118 Power MOSFET by NXP Semiconductors

The BUK7275-100A,118 is a high-performance TrenchMOS™ power MOSFET designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This particular MOSFET is a part of NXP's extensive portfolio of field-effect transistors, which are renowned for their efficiency and reliability. The BUK7275-100A,118 is specifically engineered to meet the demanding requirements of modern power management applications.

With its compact and robust package, the BUK7275-100A,118 offers designers a versatile solution that can easily be integrated into a wide range of electronic systems. This MOSFET is characterized by its low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency. Additionally, the device is capable of handling high continuous drain currents, making it suitable for high-power applications.

Key Features of the BUK7275-100A,118:

      
  • Low Threshold Voltage: This feature ensures that the MOSFET can be driven at lower gate voltages, which is beneficial for battery-operated devices and applications with limited power availability.
  •   
  • High-Speed Switching: The BUK7275-100A,118 is designed for fast switching, reducing switching losses and improving performance in applications such as switch-mode power supplies and motor control.
  •   
  • Enhanced Thermal Performance: The MOSFET's superior thermal characteristics ensure that it can operate reliably even under high temperature conditions, which is crucial for maintaining performance and longevity.
  •   
  • Surface-Mount Package: The device comes in a surface-mount package, which is ideal for automated manufacturing processes and helps reduce the overall size of the end product.

The BUK7275-100A,118 is not just about raw performance; it also incorporates features that ensure safe operation. The built-in protection against overcurrent and thermal runaway helps to prevent damage to the MOSFET and the surrounding components, which is critical in safeguarding the integrity of the entire system.

Whether you're designing power supplies, DC-DC converters, motor drives, or any other application that demands high efficiency and reliability, the BUK7275-100A,118 from NXP Semiconductors is an excellent choice that combines cutting-edge technology with practical design considerations.

Embrace the power and precision of NXP's TrenchMOS™ technology with the BUK7275-100A,118, and elevate your design to new heights of performance and efficiency.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6352 $61.2704
5+ $25.1374 $125.6870
8+ $24.3509 $194.8072
10+ $23.5655 $235.6550
13+ $22.7801 $296.1413
17+ $20.4239 $347.2063
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess