EN
  • EN
  • DE

BUK7514-55A,127

Part No BUK7514-55A,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 73A TO220AB / Trans MOSFET N-CH 55V 73A Automotive 3-Pin(3+Tab) TO-220AB Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Series TrenchMOS
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 55V
Current - Continuous Drain (Id) @ 25°C 73A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds 2464pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 166W (Tc)
Rds On (Maximum) @ Id, Vgs 14 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220AB
Package TO-220-3
Win Source Part Number 770653-BUK7514-55A,127
Popularity Medium
Supply and Demand Status Balance
Family Name BUK7514-55A
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK7514-55A,127 CAD Model

Description

Product Overview: BUK7514-55A,127 - NXP Semiconductors

The BUK7514-55A,127 is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors. This state-of-the-art component is part of NXP's extensive portfolio of MOSFET devices, known for their reliability, efficiency, and advanced technology. It is specifically engineered to meet the demands of modern electronic circuits, offering a perfect blend of low on-state resistance and high switching speed.

Key Features:

  • Low On-State Resistance (R<sub>DS(on)): This transistor offers an extremely low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: The BUK7514-55A,127 is capable of high-speed switching, making it suitable for high-frequency applications and reducing switching losses.
  • High Current Capability: With the ability to handle high currents, this MOSFET is ideal for power-intensive applications.
  • Thermal Performance: Excellent thermal characteristics ensure the device operates reliably even under high-temperature conditions.
  • Surface-Mount Package: The device comes in a surface-mount package, which is perfect for modern PCB design and automated assembly processes.

Applications:

The versatility of the BUK7514-55A,127 MOSFET makes it suitable for a wide range of applications, including:

  • DC/DC converters and power management systems
  • Motor drives and controllers
  • Switching regulators
  • Power supplies for consumer electronics
  • Automotive applications
  • LED lighting systems

Quality and Reliability:

NXP Semiconductors is committed to delivering products of the highest quality. The BUK7514-55A,127 MOSFET is manufactured with rigorous quality control processes and is designed to meet stringent industry standards, ensuring long-term reliability and performance in your electronic designs.

Technical Specifications:

Parameter Value Drain-Source Voltage (V<sub>DS) 55V Continuous Drain Current (I<sub>D) 75A Power Dissipation (P<sub>D) 110W Operating Temperature -55°C to +175°C

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess