EN
  • EN
  • DE

BUK7604-40A

Part No BUK7604-40A
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TrenchMOS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156126-BUK7604-40A
Manufacturer Homepage www.nxp.com
Family Name BUK7604-40A
Introduction Date October 18, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK7604-40A CAD Model

Description

The NXP BUK7604-40A is a robust, high-performance Power MOSFET designed to deliver efficient power management and conversion in a variety of applications. This device is a part of NXP's extensive portfolio of MOSFETs that are engineered to achieve low on-state resistance and to provide high switching performance.

Key Features

  • Low On-State Resistance: The BUK7604-40A boasts an exceptionally low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power losses during operation.
  • High Current Capability: With the ability to handle continuous drain currents up to 40A, this MOSFET can support high-power applications and demanding electrical environments.
  • High-Speed Switching: Designed for fast switching, the BUK7604-40A is suitable for high-frequency power conversion systems, contributing to improved overall performance.
  • Logic Level Gate Drive: The device can be driven directly from logic level voltages, simplifying the design of the driving circuitry and reducing component count.
  • Robust Thermal Performance: Its superior thermal characteristics ensure reliable operation even under high temperature conditions, extending the lifespan of the product.

Applications

The NXP BUK7604-40A is versatile and can be utilized in a wide range of applications, including:

  • DC-to-DC converters
  • Motor control systems
  • Power supplies
  • Automotive applications
  • Switch-mode power supplies (SMPS)

Quality and Reliability

NXP is known for its commitment to quality, and the BUK7604-40A is no exception. It is manufactured to meet the highest industry standards for reliability and performance, ensuring that it meets the needs of even the most demanding applications.

Environmental Compliance

Adhering to environmental regulations, the BUK7604-40A is RoHS compliant, making it a suitable choice for eco-conscious designs and applications that require adherence to strict environmental standards.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6734 $60.6060
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5013 $290.7540
775+ $0.4493 $348.2075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess