EN
  • EN
  • DE

BUK762R9-40E/GFJ

Part No BUK762R9-40E/GFJ
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS N-CH D2PAK / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number BUK76
Standard Package 800 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 440010-BUK762R9-40E/GFJ
Ultra Librarian 3D Model Ultra Librarian BUK762R9-40E/GFJ CAD Model

Description

The BUK762R9-40E/GFJ is a state-of-the-art power MOSFET from NXP Semiconductors, designed to deliver high-efficiency power conversion in a wide range of applications. This innovative component is part of NXP's TrenchMOS™ technology line, which is renowned for providing low on-state resistance and minimal switching losses, making it an ideal choice for energy-sensitive designs.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-state resistance, which significantly reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the BUK762R9-40E/GFJ ensures minimal energy is wasted during the transition from on to off states, which is critical for applications requiring high-frequency operation.
  • Enhanced Thermal Performance: The power MOSFET is designed with an advanced package that enhances thermal dissipation, allowing for higher continuous current and improved reliability under various operating conditions.
  • Robustness: Engineered for durability, the device can withstand high energy pulses in the avalanche and commutation modes, which is essential for automotive and industrial environments subject to harsh electrical transients.

Applications

The versatility of the BUK762R9-40E/GFJ makes it suitable for a broad spectrum of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications, such as engine control units and powertrain systems
  • Switched-mode power supplies

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BUK762R9-40E/GFJ is no exception, undergoing rigorous testing and validation to ensure it meets the stringent requirements of the automotive and industrial markets. With its combination of performance, efficiency, and durability, this power MOSFET is an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess