EN
  • EN
  • DE

BUK764R0-75C

Part No BUK764R0-75C
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel TrenchMOS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156151-BUK764R0-75C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK764R0-75C CAD Model

Description

Introducing the BUK764R0-75C Power MOSFET by NXP Semiconductors

The BUK764R0-75C is a high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in the electronic components industry. Designed to cater to a wide array of power applications, this product offers a perfect blend of efficiency, reliability, and power density. Ideal for automotive and industrial applications, the BUK764R0-75C is a testament to NXP's commitment to providing innovative solutions that meet the evolving needs of technology.

At the heart of the BUK764R0-75C's excellence is its TrenchMOS technology, which is NXP's advanced line of power MOSFETs that ensures low on-state resistance (RDS(on)) and reduced switching losses. This technology enables the MOSFET to operate at lower temperatures, thereby improving its lifespan and reliability. With a continuous drain current of 75A and a drain-source voltage of 40V, this MOSFET is capable of handling high current loads while maintaining energy efficiency.

The BUK764R0-75C is housed in a robust and compact LFPAK56 (Power-SO8) package, which not only saves valuable board space but also offers excellent thermal performance. The package is designed to handle high levels of thermal stress, ensuring that the MOSFET operates effectively even under challenging conditions. Additionally, the LFPAK56 package is footprint-compatible with standard SO8 packages, providing ease of design and flexibility for engineers.

With features such as fast switching speed, low gate charge, and an integrated diode for body-drain, the BUK764R0-75C is optimized for high-efficiency power management tasks. It is particularly well-suited for applications such as DC-DC converters, motor drives, and power management systems where power losses need to be minimized to achieve better performance and energy savings.

Environmental concerns are also addressed with the BUK764R0-75C, as it complies with RoHS regulations, ensuring that it is free from hazardous substances. This commitment to environmental sustainability, coupled with the product's energy-efficient performance, makes the BUK764R0-75C a responsible choice for future-focused applications.

Overall, the BUK764R0-75C from NXP Semiconductors is a versatile and powerful component that offers designers the performance and reliability needed to build advanced power systems. Its cutting-edge technology and thoughtful design make it a valuable addition to any power management solution.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,736 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess