EN
  • EN
  • DE

BUK7660-100A,118

Part No BUK7660-100A,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 26A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Input Capacitance 1377pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 106W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 120689-BUK7660-100A,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK7660-100A,118 CAD Model

Description

The BUK7660-100A,118 is a high-performance, N-channel TrenchMOS™ standard level FET designed and manufactured by NXP Semiconductors. This field-effect transistor is tailored for automotive and industrial applications, where efficiency and reliability are of paramount importance. It is a testament to NXP's commitment to providing innovative solutions that meet the stringent requirements of the modern power management landscape.

Key Features

  • High Continuous Drain Current: The BUK7660-100A,118 is capable of supporting a continuous drain current (I<sub>D) of 100A, making it suitable for high-power applications.
  • Low On-State Resistance: With an R<sub>DS(on) of just 3.3 mΩ at V<sub>GS=10 V, this device ensures minimal power loss and improved efficiency in operation.
  • Standard Level Gate Drive: This feature makes the FET compatible with a wide range of drive circuits, simplifying design integration.
  • Robust Thermal Characteristics: The BUK7660-100A,118 boasts excellent thermal performance, which is crucial for maintaining reliability and longevity in demanding environments.
  • Automotive Grade: This product meets the rigorous standards required for automotive applications, highlighting its quality and durability.

Applications

The versatility of the BUK7660-100A,118 allows it to be utilized in a diverse array of applications, including but not limited to:

  • Automotive systems such as power steering, braking, and other powertrain components.
  • DC/DC converters and power supplies where efficiency is critical.
  • Motor drive controls, providing the necessary current handling capabilities for various motor types.
  • Load switching in industrial settings, where reliability and performance are non-negotiable.

Quality and Reliability

NXP's BUK7660-100A,118 is designed with a focus on quality and reliability. It undergoes rigorous testing to ensure it meets the high standards expected in automotive and industrial applications. The device is also AEC-Q101 qualified, providing additional assurance of its robustness in automotive environments.

Package and Availability

The BUK7660-100A,118 is offered in a TO-220 package, which is widely accepted for its ease of mounting and good thermal and electrical characteristics. For information on pricing and availability, interested parties should contact authorized NXP distributors or visit the NXP website for further details.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9854 $67.9416
9+ $13.9374 $125.4366
13+ $13.5020 $175.5260
18+ $13.0665 $235.1970
23+ $12.6311 $290.5153
31+ $11.3236 $351.0316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess