EN
  • EN
  • DE

BUK7C4R5-100EJ

Part No BUK7C4R5-100EJ
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V D2PAK-7  /  N-Channel 100 V Surface Mount D2PAK-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr NXP USA Inc.
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Mounting SMD (SMT)
Supplier Device Package D2PAK-7
Package / Case TO-263-7, D²Pak (6 Leads + Tab)
Base Product Number BUK7C4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 934067495118
Standard Package 800
Win Source Part Number 1013790-BUK7C4R5-100EJ
Ultra Librarian 3D Model Ultra Librarian BUK7C4R5-100EJ CAD Model

Description

Introducing the BUK7C4R5-100EJ Power MOSFET by NXP Semiconductors

Designed for excellence in power management and efficiency, the BUK7C4R5-100EJ is a state-of-the-art Power MOSFET from the renowned manufacturer, NXP Semiconductors. This robust component is engineered to meet the stringent requirements of modern electronic applications, providing a perfect blend of performance, reliability, and energy efficiency.

Key Features:

  • Low On-Resistance: The BUK7C4R5-100EJ features an ultra-low on-resistance of 4.5 mΩ, which significantly reduces conduction losses and improves overall efficiency in high-power and high-frequency applications.
  • High Current Capability: With a continuous drain current of 100A, this Power MOSFET can handle high current loads, making it ideal for demanding environments.
  • High-Speed Switching: NXP's technology ensures fast switching performance, which is essential for reducing switching losses and improving power density in applications such as DC/DC converters, motor drives, and power supplies.
  • Enhanced Thermal Performance: The BUK7C4R5-100EJ is encapsulated in a LFPAK56 (Power-SO8) package, which offers excellent thermal conduction and heat dissipation, ensuring stable operation even under high-temperature conditions.

Applications:

The versatility of the BUK7C4R5-100EJ makes it suitable for a wide range of applications, including:

  • Automotive systems
  • DC/DC converters
  • Power management circuits
  • Motor drives
  • Switch mode power supplies (SMPS)
  • LED lighting

Quality and Reliability:

NXP Semiconductors is committed to delivering products that exceed industry standards for quality and reliability. The BUK7C4R5-100EJ is no exception and is manufactured with the highest level of precision to ensure consistent performance and longevity in your application.

Environmental Compliance:

Understanding the need for environmentally responsible components, the BUK7C4R5-100EJ complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green applications.

Whether you are designing power systems for automotive technology, industrial equipment, or consumer electronics, the BUK7C4R5-100EJ from NXP Semiconductors is an excellent choice for enhancing efficiency and reliability.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess