EN
  • EN
  • DE

BUK7L3R3-34BRC

Part No BUK7L3R3-34BRC
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel TrenchPLUS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156172-BUK7L3R3-34BRC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUK7L3R3-34BRC CAD Model

Description

Introducing the BUK7L3R3-34BRC Power MOSFET by NXP Semiconductors

Experience the cutting-edge performance of the BUK7L3R3-34BRC, a high-efficiency Power MOSFET brought to you by NXP Semiconductors. This robust component is designed for automotive applications and is a part of NXP's well-established portfolio of power management solutions. The BUK7L3R3-34BRC stands out with its compact size and exceptional thermal performance, making it an ideal choice for space-constrained environments.

The BUK7L3R3-34BRC is a TrenchMOS™ technology-based MOSFET featuring a 30V drain-source voltage (Vds) and a low on-state resistance (Rds(on)) of just 3.3 mΩ. This low Rds(on) ensures high efficiency and minimal power loss during operation, which is critical for maintaining energy efficiency in automotive applications. The MOSFET is housed in a LFPAK33 (Power-SO8) package, known for its high reliability and strong performance in a small form factor.

Key features of the BUK7L3R3-34BRC include:

  • Optimized for 12V automotive systems
  • High continuous current rating, making it suitable for high-power applications
  • Excellent thermal performance due to the LFPAK33 package, which provides a low thermal resistance path to the ambient environment
  • Robust design that meets the stringent requirements of automotive standards, ensuring reliability and longevity under harsh conditions
  • Logic-level compatible, allowing for direct interfacing with microcontrollers without the need for additional driver circuits

Applications that can benefit from the BUK7L3R3-34BRC's capabilities include electric power steering, DC/DC converters, motor drives, and other automotive power management systems. Its logic-level gate drive capability allows for seamless integration with modern automotive control units, providing designers with a versatile and reliable power management solution.

With the BUK7L3R3-34BRC, NXP Semiconductors continues to demonstrate its commitment to providing innovative and reliable components that meet the evolving needs of the automotive industry. Whether you're designing for efficiency, power density, or thermal management, the BUK7L3R3-34BRC Power MOSFET is a component that can help drive your automotive applications forward.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess