The BUK7Y25-80E/GF115 is a state-of-the-art power MOSFET manufactured by NXP Semiconductors, a leader in the field of high-performance semiconductor components. This product is part of NXP's extensive portfolio of MOSFETs designed to deliver efficiency and reliability for a broad range of applications.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The BUK7Y25-80E/GF115 boasts an exceptionally low on-state resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for high-efficiency power management systems.
- High-Speed Switching: Designed for fast switching applications, this MOSFET provides rapid transition performance, which is crucial for reducing switching losses and improving power density.
- Enhanced Thermal Performance: With an advanced package design, the BUK7Y25-80E/GF115 ensures superior thermal management, which contributes to its reliability and longevity even under strenuous operating conditions.
- Robust TrenchMOS Technology: Utilizing NXP's TrenchMOS technology, this MOSFET offers a combination of high energy efficiency and ruggedness, making it suitable for demanding environments.
Applications
The BUK7Y25-80E/GF115 is versatile and can be used in a variety of applications, including:
- DC/DC converters
- Motor control circuits
- Power management systems
- Automotive applications
- Switched Mode Power Supplies (SMPS)
Product Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
80V
Continuous drain current (I<sub>D)
25A
Power dissipation (P<sub>D)
45W
Operating temperature range
-55°C to +175°C
With its robust construction and advanced technology, the BUK7Y25-80E/GF115 from NXP is an excellent choice for designers seeking a reliable and efficient MOSFET for their power conversion and management solutions.