EN
  • EN
  • DE

BUK7Y29-40EX

Part No BUK7Y29-40EX
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 26A LFPAK56 / N-Channel 40 V 26A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer NXP USA Inc.
Packaging Bulk
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 29mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 7.9 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 492 pF @ 25 V
Power Dissipation (Max) 37W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package LFPAK56, Power-SO8
Case / Package SC-100, SOT-669
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NEXNXPBUK7Y29-40EX,2156-BUK7Y29-40EX
Standard Package 1
Win Source Part Number 1324637-BUK7Y29-40EX
Ultra Librarian 3D Model Ultra Librarian BUK7Y29-40EX CAD Model

Description

The BUK7Y29-40EX is a high-performance, low-voltage, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This state-of-the-art power MOSFET is engineered to deliver exceptional efficiency and power density, making it an ideal choice for a wide array of applications, including automotive, industrial, and computing environments where power management is critical.

Key Features

  • Low On-state Resistance: The BUK7Y29-40EX boasts an extremely low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in high-current applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for high-frequency power conversion systems, contributing to better performance and reduced electromagnetic interference (EMI).
  • Robust Thermal Performance: The device is encapsulated in a compact, surface-mount LFPAK56 (Power-SO8) package, which offers excellent thermal conduction and allows for a higher current carrying capacity.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, the BUK7Y29-40EX is AEC-Q101 qualified, ensuring reliability and performance under harsh conditions.
  • Logic Level Gate Drive: It can be driven directly from microcontrollers and other logic-level devices, simplifying the drive circuitry in control applications.

Applications

The versatility of the BUK7Y29-40EX makes it suitable for a broad range of applications, particularly where power efficiency and space constraints are of paramount importance. Some of the typical applications include:

  • Automotive systems such as engine control units, power steering, and DC/DC converters
  • Switch-mode power supplies (SMPS) for industrial and telecommunications equipment
  • Motor control circuits for industrial automation
  • Power management modules in computing and consumer electronics

Conclusion

The BUK7Y29-40EX from NXP Semiconductors represents a blend of cutting-edge technology and robust design, delivering unmatched performance for power switching applications. Its low on-state resistance, high-speed switching, and thermal efficiency make it a go-to MOSFET for designers looking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5784 $55.2440
80+ $1.2951 $103.6080
120+ $1.2546 $150.5520
165+ $1.2142 $200.3430
215+ $1.1737 $252.3455
290+ $1.0523 $305.1670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess