The NXP BUK7Y3R5-40E is a high-performance, TrenchMOS™ standard level FET designed to deliver efficient power management and conversion for a wide array of applications. This robust transistor is an ideal component for automotive and industrial systems, offering both reliability and energy efficiency.
Key Features
- Voltage Rating: The device is characterized by a 40V drain-source voltage (V<sub>DS), making it suitable for a variety of low to medium voltage applications.
- Current Capacity: With a continuous drain current (I<sub>D) of 75A, it can handle high current loads, which is essential for demanding power applications.
- Low On-Resistance: The BUK7Y3R5-40E boasts an extremely low on-state resistance (R<sub>DS(on)) of 3.5mΩ at V<sub>GS = 10V, which translates to reduced conduction losses and improved overall efficiency.
- Standard Level Gate Drive: Its standard level gate drive makes it compatible with a wide range of drive circuits and simplifies the design of the power stage.
- High-Speed Switching: The device's fast switching performance is ideal for applications that require efficient power conversion and regulation.
- Robust Package: Enclosed in a D2PAK package, the BUK7Y3R5-40E is designed for optimal thermal and electrical performance, ensuring durability even under harsh conditions.
Applications
The versatility of the NXP BUK7Y3R5-40E allows it to be used in various applications, including:
- DC-to-DC Converters
- Motor Drives
- Power Management Systems
- Automotive Applications
- Switch Mode Power Supplies (SMPS)
Conclusion
The NXP BUK7Y3R5-40E is a testament to NXP's commitment to providing advanced power management solutions. Its combination of high current capability, low on-resistance, and fast switching speed makes it an excellent choice for designers looking to optimize their power systems for efficiency and reliability. Whether deployed in automotive electronics, industrial motor control, or power supply units, this FET is engineered to meet the stringent requirements of modern electronic systems.