Product Overview: BUK98180-100A
The BUK98180-100A is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed by NXP Semiconductors. This cutting-edge component is specifically engineered to deliver exceptional efficiency and reliability in a wide range of applications, making it an ideal choice for modern electronic systems.
Key Features
- Low On-State Resistance: The BUK98180-100A features an ultra-low on-state resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency operations, contributing to better performance in power conversion and management tasks.
- Robust Thermal Performance: The product is designed to handle high thermal conditions, ensuring reliability and longevity even under stressful operating circumstances.
- Standard Level Gate Drive: It operates at standard gate drive voltages, making it compatible with a wide range of existing circuits and easy to integrate into various designs.
Applications
The BUK98180-100A is versatile and can be used in a number of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Switching regulators
- Automotive applications
Product Specifications
| Parameter |
Value |
| Drain-source voltage (VDS) |
100 V |
| Continuous drain current (ID) |
80 A |
| Power dissipation (PD) |
200 W |
| Operating temperature range |
-55°C to +175°C |
The BUK98180-100A is packaged in a leadless D2PAK (TO-263) package, which not only saves space on the PCB but also provides excellent thermal contact to the soldering board for superior heat dissipation. With its robust design and NXP's commitment to quality, the BUK98180-100A is an outstanding choice for designers looking to enhance their systems with a reliable and efficient power MOSFET.