The BUK9Y25-60E/GFX is a state-of-the-art, high-efficiency N-channel TrenchMOS™ logic level FET from NXP Semiconductors, designed for use in a wide range of power management applications. This advanced power MOSFET is engineered to deliver exceptional performance with a low on-state resistance (R<sub>DS(on)) and a high continuous current rating, making it an ideal choice for energy-sensitive circuits.
Key Features
- Low Threshold Voltage: The device features a low threshold voltage, ensuring it is fully compatible with logic-level drive signals, reducing the need for additional drive circuitry.
- High Efficiency: With its low on-state resistance, the BUK9Y25-60E/GFX minimizes conduction losses, thereby increasing overall system efficiency and reducing thermal stress.
- Robust Thermal Performance: The MOSFET is encapsulated in a GFPAK package, which offers excellent thermal performance and a compact footprint.
- High Continuous Current: It is capable of supporting a high continuous current, making it suitable for high-power applications.
- Fast Switching: The device's fast switching speed aids in reducing switching losses, contributing to the efficiency of the overall system.
Applications
The BUK9Y25-60E/GFX MOSFET is versatile and can be used in a variety of applications, including:
- DC/DC Converters
- Motor Control Circuits
- Power Management Systems
- Load Switches
- Automotive Applications
- High-efficiency Power Supplies
Product Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
25A
Power Dissipation (P<sub>D)
43W
On-state Resistance (R<sub>DS(on))
8.5mΩ
With its robust design and cutting-edge technology, the BUK9Y25-60E/GFX from NXP is a superior choice for designers looking to optimize power efficiency and performance in their applications.