EN
  • EN
  • DE

BY329X1500BY329X1500S

Part No BY329X1500BY329X1500S
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050150-BY329X1500BY329X1500S
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BY329X1500BY329X1500S CAD Model

Description

The BY329X-1500 and BY329X-1500S are high-performance fast soft-recovery controlled avalanche rectifiers designed by NXP Semiconductors. These components are specifically engineered to meet the rigorous demands of high-efficiency power supplies, lighting, and other power conversion applications.

Key Features

  • High Reverse Voltage Capability: Both devices are capable of withstanding reverse voltages up to 1500V, making them suitable for applications requiring high voltage operation.
  • Fast Switching Speed: These rectifiers offer a quick and efficient switching performance with a fast recovery time, which is crucial for reducing power loss in high-frequency power supplies.
  • Soft Recovery Characteristics: The soft recovery feature minimizes electromagnetic interference (EMI) and ensures smoother operation in power circuits by reducing noise and voltage spikes during the switching process.
  • Controlled Avalanche Energy: They are designed to safely absorb high-energy surges, providing robust protection against transient voltage spikes often found in industrial environments.
  • High Surge Current Capability: The devices can handle high surge currents, offering excellent reliability during momentary overloads or short circuit conditions.

Applications

The BY329X-1500 and BY329X-1500S rectifiers are suitable for a wide range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Energy-saving lighting systems
  • Power management devices
  • Free-wheeling diodes in converters and motor control circuits

Product Variants

The BY329X series is available in different package options to accommodate various design needs:

  • BY329X-1500: Standard version with a plastic SOD-113 package.
  • BY329X-1500S: Version with an insulated full-pack plastic SOD-186A package, providing increased isolation and heat dissipation capabilities.

Both versions of the BY329X series rectifiers are recognized for their reliability, efficiency, and performance in high-voltage applications. With their robust construction and advanced features, they are an excellent choice for designers looking to enhance the performance and durability of their power conversion systems.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess