EN
  • EN
  • DE

BYD17G

Part No BYD17G
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE AVALANCHE 400V 1.5A MELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Avalanche
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 1A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3μs
Current - Reverse Leakage @ Vr 1μA @ 400V
Capacitance @ Vr, F 21pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package MELF
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 093384-BYD17G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYD17G CAD Model

Description

Product Overview: NXP BYD17G Avalanche Diode

The NXP BYD17G is a state-of-the-art avalanche diode designed to offer superior protection against overvoltage transients. This component is a member of NXP's robust diode family, renowned for its high reliability and performance in challenging environments. The BYD17G is specifically engineered to safeguard sensitive electronic circuits by clamping and dissipating voltage spikes, ensuring the longevity and stability of your electronic devices.

Key Features

  • Reverse Stand-off Voltage: The BYD17G is designed to withstand reverse stand-off voltages, making it an ideal choice for applications requiring high breakdown voltage capabilities.
  • Peak Pulse Power: With its ability to handle significant peak pulse power, the BYD17G can effectively manage and suppress transient voltage spikes that could otherwise damage electronic components.
  • Fast Response Time: The diode's fast response time ensures that it reacts swiftly to overvoltage events, providing immediate protection to the circuitry.
  • Low Leakage Current: It exhibits low leakage current characteristics, minimizing power loss and ensuring efficient operation of the overall system.
  • High Surge Capability: The BYD17G has a high surge capability, which makes it suitable for environments where electrical surges are common, offering reliable performance throughout its lifespan.

Applications

The NXP BYD17G is versatile and can be used in a variety of applications. It is particularly suited for:

  • Power supply devices
  • Automotive electronics
  • Telecommunication systems
  • Industrial control equipment
  • Consumer electronics

Quality and Reliability

As with all NXP products, the BYD17G is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets stringent industry specifications for performance and reliability. The device is also RoHS compliant, reflecting NXP's commitment to environmental sustainability.

Conclusion

In summary, the NXP BYD17G avalanche diode is an exceptional choice for designers looking to enhance the protection of their electronic systems. Its combination of high voltage tolerance, fast response, and low leakage current, along with its ability to handle high surge currents, makes it a reliable and efficient solution for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5571 $50.1390
220+ $0.4572 $100.5840
340+ $0.4429 $150.5860
470+ $0.4286 $201.4420
605+ $0.4143 $250.6515
810+ $0.3714 $300.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,958 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess