EN
  • EN
  • DE

BYG60K

Part No BYG60K
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Fast soft-recovery controlled avalanche rectifiers / Rectifier Diode Switching 800V 1.9A 300ns 2-Pin SMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238402-BYG60K
Popularity Medium
Supply and Demand Status Balance
Family Name BYG60
Introduction Date June 05, 1996
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYG60K CAD Model

Description

The NXP BYG60K is a robust, high-efficiency, fast-recovery diode designed to meet the demanding requirements of high-power, high-frequency applications. Engineered by NXP Semiconductors, a leader in the industry, this diode is optimized for performance in environments where reliability and durability are critical.

Key Features

  • High Reverse Voltage: The BYG60K boasts a high repetitive peak reverse voltage, making it suitable for operations in circuits with high voltage requirements.
  • Fast Recovery Time: With its fast recovery time, the diode minimizes power loss and improves efficiency in high-frequency rectification applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature of the BYG60K ensures that power loss is minimized during the conduction phase, enhancing overall system efficiency.
  • High Surge Current Capability: The device is capable of handling high surge currents, making it ideal for applications that experience transient overvoltage conditions.
  • Robust Design: The BYG60K is designed to be rugged, withstanding harsh operating conditions and ensuring long-term reliability.
  • Controlled Avalanche Characteristics: It is engineered to safely handle avalanche energy, which is crucial for applications that may experience rapid over-voltage events.

Applications

The NXP BYG60K is suitable for a wide range of high-power and high-frequency applications, including switch-mode power supplies (SMPS), high-frequency inverters, freewheeling diodes in power converters, and energy recovery circuits in display monitors and television sets. Its robustness also makes it an excellent choice for automotive applications and other systems that require high reliability under stress.

Reliability and Quality

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BYG60K is no exception, undergoing rigorous testing and quality control measures to ensure that it performs to specifications in the field. Customers can trust the BYG60K for their critical applications, knowing it comes from a lineage of components that are renowned for their durability and performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,495 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess