EN
  • EN
  • DE

BYG80C

Part No BYG80C
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Ultra fast low-loss controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156651-BYG80C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYG80C CAD Model

Description

The BYG80C is a high-efficiency, fast-switching rectifier diode designed and manufactured by NXP Semiconductors. This component is a robust solution for power management in a wide array of electronic applications. The BYG80C is a member of the BYG80 series, which is well-known for its reliability and performance in high-speed switching operations.

Key Features

  • Voltage Rating: The BYG80C is designed to withstand repetitive peak reverse voltages up to 600V, making it suitable for high-voltage applications.
  • Current Capacity: With an average forward current of 3A, this diode can handle significant power levels, suitable for a variety of power conversion and regulation tasks.
  • High Efficiency: The device boasts a very low forward voltage drop, which enhances its efficiency in rectification tasks, reducing energy loss and heat generation.
  • Fast Switching Speed: It features a fast reverse recovery time, which is essential for high-frequency rectification and minimizes losses during switching events.
  • Thermal Performance: The BYG80C is encapsulated in a SOD113 package, which provides excellent thermal conductivity and stability, ensuring reliable operation under varying temperature conditions.

Applications

The BYG80C is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency rectification in converters
  • Freewheeling diodes in various inverter designs
  • Energy recovery circuits
  • Reverse polarity protection

Quality and Reliability

NXP Semiconductors ensures that the BYG80C meets stringent quality standards. Each diode is subjected to rigorous testing and validation processes to guarantee performance under specified conditions. The device's robust construction ensures long-term reliability, making it a preferred choice for designers seeking components that deliver consistent performance over the product's lifespan.

Conclusion

With its combination of high voltage rating, significant current capacity, fast switching, and efficient operation, the BYG80C from NXP is an excellent choice for engineers who require a dependable rectifier diode for their power management and conversion needs. Its thermal resilience and package design further contribute to its suitability in challenging environments, making it a valuable component in any high-performance electronic system.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess