EN
  • EN
  • DE

BYQ28EX-200

Part No BYQ28EX-200
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diodes ultrafast, rugged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156704-BYQ28EX-200
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYQ28EX-200 CAD Model

Description

The BYQ28EX-200, manufactured by NXP Semiconductors, is a robust and efficient rectifier diode designed for high-speed switching applications. This component is part of NXP's extensive range of semiconductor products known for their reliability and performance in various electronic circuits.

Key Features

  • High Reverse Voltage Capability: The BYQ28EX-200 is characterized by a high reverse voltage of up to 200V, making it suitable for applications that require a high breakdown voltage.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which translates to reduced power loss and improved efficiency during operation.
  • Fast Switching Speed: With its fast switching capability, the BYQ28EX-200 is ideal for high-frequency applications, ensuring minimal switching losses.
  • Dual Diode Configuration: The component comes in a dual diode common-cathode configuration, which allows for the use of both diodes in parallel to handle higher current or in series for higher voltage applications.
  • High Surge Current Capability: The device can withstand high surge currents, providing robust performance and reliability in circuits that experience transient overcurrent conditions.

Applications

The BYQ28EX-200 is suitable for a wide range of applications, including:

  • Switching power supplies
  • Power management systems
  • Motor control circuits
  • Automotive applications
  • Inverters and converters
  • Freewheeling diodes in various power circuits

Package and Quality

The BYQ28EX-200 is offered in a SOD-93 (TO-220AC) package, which is known for its high thermal performance and ease of mounting on printed circuit boards. NXP's commitment to quality ensures that each device meets stringent standards for performance and reliability, making the BYQ28EX-200 a trusted choice for engineers and designers across various industries.

Whether you're developing power supplies, designing motor control systems, or working on automotive electronics, the BYQ28EX-200 from NXP provides the efficiency, speed, and reliability required for your high-performance applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess