The BYQ30EB-200 is a state-of-the-art rectifying diode engineered by NXP Semiconductors, renowned for its exceptional performance in high-efficiency applications. This product is designed to meet the rigorous demands of modern electronic circuits, providing a reliable and robust solution for your power conversion needs.
Key Features
- High Forward Surge Capability: The BYQ30EB-200 is capable of handling high surge currents, making it ideal for applications that experience short bursts of high current.
- Low Forward Voltage Drop: This diode offers a low forward voltage drop, which enhances overall efficiency by minimizing power losses during operation.
- Fast Switching Speed: With its rapid switching capabilities, the BYQ30EB-200 ensures efficient operation in circuits that require quick transitions between conducting and non-conducting states.
- Dual Diode Configuration: The device contains two diodes in a common cathode arrangement, allowing for compact and efficient designs in bridge rectification circuits.
- High Power Dissipation: This diode is capable of dissipating a significant amount of power, contributing to its ability to manage high current and voltage levels without overheating.
Applications
The BYQ30EB-200 is versatile and can be used in a variety of applications, including:
- Switching power supplies
- Adapters and chargers
- Lighting circuits
- Motor controllers
- Power management systems
Technical Specifications
| Parameter |
Value |
| Package |
TO-220AB |
| Repetitive Peak Reverse Voltage (VRRM) |
200V |
| Average Rectified Current (IAV) |
30A |
| Non-Repetitive Peak Forward Surge Current (IFSM) |
200A |
| Operating Junction Temperature (Tj) |
-65 to +150°C |
With its robust design and superior electrical characteristics, the BYQ30EB-200 from NXP Semiconductors is an excellent choice for designers looking for a high-quality, reliable rectifier diode.