EN
  • EN
  • DE

BYT28-300

Part No BYT28-300
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Dual rectifier diodes ultrafast / Diode Switching 300V 10A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 092887-BYT28-300
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BYT28-300
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYT28-300 CAD Model

Description

The BYT28-300, crafted by the renowned semiconductor manufacturer NXP, is a high-performance, ultra-fast rectifier diode designed to meet the demanding requirements of modern electronic circuits. This component is highly sought after for its exceptional ability to switch at rapid speeds while maintaining a low forward voltage drop, making it an ideal choice for high-efficiency power supply designs and fast-switching applications.

Key Features

  • Voltage Rating: The BYT28-300 is designed to withstand repetitive peak reverse voltages up to 300 volts, providing a wide safety margin for applications subject to high voltage transients.
  • Current Capacity: With a continuous forward current rating of up to 3.5 amperes, this diode can handle significant current loads, making it suitable for a variety of power conversion tasks.
  • Ultra-Fast Recovery Time: The device boasts an exceptionally fast recovery time, greatly reducing switching losses and enhancing overall efficiency in high-frequency circuits.
  • Low Forward Voltage Drop: The BYT28-300 maintains a low forward voltage drop, which minimizes power dissipation and heat generation during operation, thereby extending the life of the product.
  • High-Temperature Operation: Engineered to perform reliably in high-temperature environments, this diode can operate at junction temperatures as high as 175°C, ensuring stability and performance under thermal stress.

Applications

The versatility and robustness of the BYT28-300 make it suitable for a wide range of applications, including:

  • Switching power supplies
  • Power management systems
  • Motor drives
  • Automotive electrical systems
  • High-frequency inverters
  • Snubber circuits

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The BYT28-300 is no exception, with its construction and materials designed to ensure long-term stability and performance, even in the most challenging conditions. Whether utilized in industrial, commercial, or automotive applications, the BYT28-300 from NXP stands as a testament to the company's dedication to excellence in power semiconductor technology.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
KEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6630 $59.6700
215+ $0.5440 $116.9600
330+ $0.5278 $174.1740
455+ $0.5105 $232.2775
590+ $0.4932 $290.9880
785+ $0.4424 $347.2840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess