EN
  • EN
  • DE

BYV27-150

Part No BYV27-150
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Ultra fast low-loss controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156776-BYV27-150
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYV27-150 CAD Model

Description

Product Overview: BYV27-150 by NXP Semiconductors

The BYV27-150 is a high-efficiency, ultra-fast avalanche Sinterglass diode designed and manufactured by NXP Semiconductors. This compact diode is engineered to deliver superior performance in circuits requiring fast switching and reliability in high-temperature environments. Its robust construction and state-of-the-art design make it an ideal choice for a wide range of applications, including switched-mode power supplies, high-frequency rectification, and freewheeling diodes in converters and inverters.

Key Features

  • Voltage Rating: The BYV27-150 has a repetitive peak reverse voltage (VRRM) of 150 volts, making it suitable for medium voltage applications.
  • Current Capacity: With a continuous forward current (IF) of 2 amperes, this diode can handle significant power levels, ensuring efficient operation in various electronic circuits.
  • Ultra-Fast Recovery Time: The device features an extremely fast reverse recovery time (trr), typically as low as 30 nanoseconds, which allows for high-speed switching and minimizes losses.
  • Avalanche Capability: It has the ability to withstand high-energy pulses in the avalanche and commutation modes, which is critical for applications that may experience unexpected voltage transients.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power dissipation and improves efficiency, which is particularly beneficial in high-frequency operations.
  • Hermetically Sealed Package: The BYV27-150 is encapsulated in a SOD57 package, which is hermetically sealed to ensure reliability and stability over a wide range of environmental conditions.

Applications

The BYV27-150's combination of high-speed switching, reliability, and efficiency makes it well-suited for a variety of applications, including:

  • Power supply management in consumer electronics
  • Automotive electrical systems
  • Industrial automation and control systems
  • Telecommunications equipment

Overall, the BYV27-150 from NXP Semiconductors is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its robust design and technical specifications ensure that it meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3180 $58.8300
445+ $0.2610 $116.1450
690+ $0.2529 $174.5010
945+ $0.2446 $231.1470
1,225+ $0.2365 $289.7125
1,635+ $0.2121 $346.7835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess